Panduit Corp. Cable Ties and Zip Ties PLT2M-M8

Description
"Standard, Locking Gray 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13884-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13884-ND
Cable Ties and Zip Ties 298-13884-ND
"Standard, Locking Gray 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Gray 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 203Mm L, Nylon, Strength 18Lb; Cable Tie Material Panduit - 01C2404 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm L, Nylon, Strength 18Lb; Cable Tie Material Panduit
01C2404
Cable Tie, 203Mm L, Nylon, Strength 18Lb; Cable Tie Material Panduit 01C2404
CABLE TIE, 203MM L, NYLON, STRENGTH 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:-; Body Material:Nylon 6.6RoHS Compliant: Yes

CABLE TIE, 203MM L, NYLON, STRENGTH 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:-; Body Material:Nylon 6.6RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13884-ND 01C2404
Product Name Cable Ties and Zip Ties Cable Tie, 203Mm L, Nylon, Strength 18Lb; Cable Tie Material Panduit
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details