Panduit Corp. CABLE TIE, 8.0"L (203MM), FLA MINIATURE, PLT2M-M69

Description
CABLE TIE, 8.0"L (203MM), FLA MINIATURE,
Request a Quote Datasheet
Description
CABLE TIE, 8.0"L (203MM), FLA MINIATURE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 8.0
Wilmington, MA, United States
CABLE TIE, 8.0"L (203MM), FLA MINIATURE,
PLT2M-M69
CABLE TIE, 8.0"L (203MM), FLA MINIATURE, PLT2M-M69
CABLE TIE, 8.0"L (203MM), FLA MINIATURE,

CABLE TIE, 8.0"L (203MM), FLA MINIATURE,

Buy Now
Cable Ties and Zip Ties - 298-13883-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13883-ND
Cable Ties and Zip Ties 298-13883-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 203Mm L, Nylon, Strength 18Lb, Ivory; Cable Tie Material Panduit - 52F1456 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm L, Nylon, Strength 18Lb, Ivory; Cable Tie Material Panduit
52F1456
Cable Tie, 203Mm L, Nylon, Strength 18Lb, Ivory; Cable Tie Material Panduit 52F1456
CABLE TIE, 203MM L, NYLON, STRENGTH 18LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

CABLE TIE, 203MM L, NYLON, STRENGTH 18LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Tie, 290Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit - 61AC7995 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 290Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit
61AC7995
Cable Tie, 290Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit 61AC7995
CABLE TIE, 290MM, NYLON 6.6, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Ivory; Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 290MM, NYLON 6.6, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Ivory; Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2M-M69 298-13883-ND 52F1456
Product Name CABLE TIE, 8.0"L (203MM), FLA MINIATURE, Cable Ties and Zip Ties Cable Tie, 203Mm L, Nylon, Strength 18Lb, Ivory; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Cable Ties - 1-603227-0 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details