Panduit Corp. Cable Ties and Zip Ties PLT2M-M0

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1049-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1049-ND
Cable Ties and Zip Ties 298-1049-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 8.0
Wilmington, MA, United States
Cable Tie, 8.0"L (203mm), Miniature, Weather Resistant,
PLT2M-M0
Cable Tie, 8.0"L (203mm), Miniature, Weather Resistant, PLT2M-M0
Cable Tie, 8.0"L (203mm), Miniature, Weather Resistant,

Cable Tie, 8.0"L (203mm), Miniature, Weather Resistant,

Buy Now
Cable Tie,7.4in.,Miniature Cross Section,Black,Weather Resistant - 70044706 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie,7.4in.,Miniature Cross Section,Black,Weather Resistant
70044706
Cable Tie,7.4in.,Miniature Cross Section,Black,Weather Resistant 70044706
Cable Tie,7.4in.,Miniature Cross Section,Black,Weathe r Resistant

Cable Tie,7.4in.,Miniature Cross Section,Black,Weather Resistant

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 94F2843 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94F2843
Cable Ties; Cable Tie Material Panduit 94F2843
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Length:8" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Length:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1049-ND PLT2M-M0 70044706 94F2843
Product Name Cable Ties and Zip Ties Cable Tie, 8.0"L (203mm), Miniature, Weather Resistant, Cable Tie,7.4in.,Miniature Cross Section,Black,Weather Resistant Cable Ties; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details