Panduit Corp. Cable Ties and Zip Ties PLT2I-M76

Description
"Standard, Locking Blue, Aqua 2.00"" (50.80mm) 0.135"" (3.43mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 2.00"" (50.80mm) 0.135"" (3.43mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10507-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10507-ND
Cable Ties and Zip Ties 298-10507-ND
"Standard, Locking Blue, Aqua 2.00"" (50.80mm) 0.135"" (3.43mm) 25 lbs (11.34 kg)"

"Standard, Locking Blue, Aqua 2.00"" (50.80mm) 0.135"" (3.43mm) 25 lbs (11.34 kg)"

Buy Now Datasheet
Cable Tie, 203Mm, Etfe, Aqua, Pk1000; Cable Tie Material Panduit - 49AC5028 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Etfe, Aqua, Pk1000; Cable Tie Material Panduit
49AC5028
Cable Tie, 203Mm, Etfe, Aqua, Pk1000; Cable Tie Material Panduit 49AC5028
CABLE TIE, 203MM, ETFE, AQUA, PK1000; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Colour:Aqua; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:30lb; RoHS Compliant: Yes

CABLE TIE, 203MM, ETFE, AQUA, PK1000; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Colour:Aqua; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:30lb; RoHS Compliant: Yes

Supplier's Site
Cable Tie, 203Mm, Etfe, Aqua; Cable Tie Material Panduit - 14AC0933 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Etfe, Aqua; Cable Tie Material Panduit
14AC0933
Cable Tie, 203Mm, Etfe, Aqua; Cable Tie Material Panduit 14AC0933
CABLE TIE, 203MM, ETFE, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:Pan-Ty PLT Series RoHS Compliant: Yes

CABLE TIE, 203MM, ETFE, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:Pan-Ty PLT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-10507-ND 49AC5028
Product Name Cable Ties and Zip Ties Cable Tie, 203Mm, Etfe, Aqua, Pk1000; Cable Tie Material Panduit
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details