Panduit Corp. Cable Tie, 8.0"L (203mm), Intermediate, PLT2I-M69

Description
Cable Tie, 8.0"L (203mm), Intermediate,
Request a Quote Datasheet
Description
Cable Tie, 8.0"L (203mm), Intermediate,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 8.0
Wilmington, MA, United States
Cable Tie, 8.0"L (203mm), Intermediate,
PLT2I-M69
Cable Tie, 8.0"L (203mm), Intermediate, PLT2I-M69
Cable Tie, 8.0"L (203mm), Intermediate,

Cable Tie, 8.0"L (203mm), Intermediate,

Buy Now
Cable Ties and Zip Ties - 298-13877-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13877-ND
Cable Ties and Zip Ties 298-13877-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number PLT2I-M69 298-13877-ND
Product Name Cable Tie, 8.0"L (203mm), Intermediate, Cable Ties and Zip Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details