Panduit Corp. Cable Tie, 8.0"L (203mm), Intermediate, PLT2I-M59

Description
Cable Tie, 8.0"L (203mm), Intermediate,
Request a Quote Datasheet
Description
Cable Tie, 8.0"L (203mm), Intermediate,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 8.0
Wilmington, MA, United States
Cable Tie, 8.0"L (203mm), Intermediate,
PLT2I-M59
Cable Tie, 8.0"L (203mm), Intermediate, PLT2I-M59
Cable Tie, 8.0"L (203mm), Intermediate,

Cable Tie, 8.0"L (203mm), Intermediate,

Buy Now
Cable Ties and Zip Ties - 298-22966-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22966-ND
Cable Ties and Zip Ties 298-22966-ND
"Standard, Locking Pink, Fluorescent 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Pink, Fluorescent 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number PLT2I-M59 298-22966-ND
Product Name Cable Tie, 8.0"L (203mm), Intermediate, Cable Ties and Zip Ties
Color Pink, Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details