Panduit Corp. Cable Ties and Zip Ties PLT2I-M300

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13872-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13872-ND
Cable Ties and Zip Ties 298-13872-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 8.0
Wilmington, MA, United States
Cable Tie, 8.0"L (203mm), Intermediate,
PLT2I-M300
Cable Tie, 8.0"L (203mm), Intermediate, PLT2I-M300
Cable Tie, 8.0"L (203mm), Intermediate,

Cable Tie, 8.0"L (203mm), Intermediate,

Buy Now
Cable Ties; Cable Tie Material Panduit - 88C9943 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
88C9943
Cable Ties; Cable Tie Material Panduit 88C9943
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13872-ND PLT2I-M300 88C9943
Product Name Cable Ties and Zip Ties Cable Tie, 8.0"L (203mm), Intermediate, Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Ties - EN3742-200 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details