Panduit Corp. Cable Ties and Zip Ties PLT2I-M20

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13870-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13870-ND
Cable Ties and Zip Ties 298-13870-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 28C2825 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
28C2825
Cable Ties; Cable Tie Material Panduit 28C2825
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13870-ND 28C2825
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details