Panduit Corp. Cable Tie, 8.0"L (203mm), Intermediate, Weather Resistan PLT2I-M0

Description
Cable Tie, 8.0"L (203mm), Intermediate, Weather Resistan
Request a Quote Datasheet
Description
Cable Tie, 8.0"L (203mm), Intermediate, Weather Resistan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 8.0
Wilmington, MA, United States
Cable Tie, 8.0"L (203mm), Intermediate, Weather Resistan
PLT2I-M0
Cable Tie, 8.0"L (203mm), Intermediate, Weather Resistan PLT2I-M0
Cable Tie, 8.0"L (203mm), Intermediate, Weather Resistan

Cable Tie, 8.0"L (203mm), Intermediate, Weather Resistan

Buy Now
Cable Ties - 8481139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8481139
Cable Ties 8481139
Panduit PLT2I-M0 Cable Tie

Panduit PLT2I-M0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-1047-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1047-ND
Cable Ties and Zip Ties 298-1047-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 203Mm L, Nylon 6.6, 40Lb, Black, Pk1000; Cable Tie Material Panduit - 89F209 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm L, Nylon 6.6, 40Lb, Black, Pk1000; Cable Tie Material Panduit
89F209
Cable Tie, 203Mm L, Nylon 6.6, 40Lb, Black, Pk1000; Cable Tie Material Panduit 89F209
CABLE TIE, 203MM L, NYLON 6.6, 40LB, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Length:8" RoHS Compliant: Yes

CABLE TIE, 203MM L, NYLON 6.6, 40LB, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Length:8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT2I-M0 8481139 298-1047-ND 89F209
Product Name Cable Tie, 8.0"L (203mm), Intermediate, Weather Resistan Cable Ties Cable Ties and Zip Ties Cable Tie, 203Mm L, Nylon 6.6, 40Lb, Black, Pk1000; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details