Panduit Corp. Cable Ties PLT2I-M

Description
Panduit PLT2I-M Cable Tie
Request a Quote Datasheet
Description
Panduit PLT2I-M Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 8492185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8492185
Cable Ties 8492185
Panduit PLT2I-M Cable Tie

Panduit PLT2I-M Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-1027-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1027-ND
Cable Ties and Zip Ties 298-1027-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, 8.0
Wilmington, MA, United States
CABLE TIE, 8.0"L (203MM), INTERMEDIATE,
PLT2I-M
CABLE TIE, 8.0"L (203MM), INTERMEDIATE, PLT2I-M
CABLE TIE, 8.0"L (203MM), INTERMEDIATE,

CABLE TIE, 8.0"L (203MM), INTERMEDIATE,

Buy Now
Cable Ties and Zip Ties - PLT2I-M - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLT2I-M
Cable Ties and Zip Ties PLT2I-M
CBL TIE LOCKING NATURAL 40LBS 8"

CBL TIE LOCKING NATURAL 40LBS 8"

Supplier's Site Datasheet
Cable Ties, 203Mml, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit - 78F588 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 203Mml, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit
78F588
Cable Ties, 203Mml, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit 78F588
CABLE TIES, 203MML, NYLON, NATURAL, 40LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES, 203MML, NYLON, NATURAL, 40LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 8492185 298-1027-ND PLT2I-M PLT2I-M 78F588
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, 8.0"L (203MM), INTERMEDIATE, Cable Ties and Zip Ties Cable Ties, 203Mml, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details