Panduit Corp. Cable Ties and Zip Ties PLT2I-C76

Description
"Standard, Locking Blue, Aqua 2.00"" (50.80mm) 0.135"" (3.43mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 2.00"" (50.80mm) 0.135"" (3.43mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13866-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13866-ND
Cable Ties and Zip Ties 298-13866-ND
"Standard, Locking Blue, Aqua 2.00"" (50.80mm) 0.135"" (3.43mm) 25 lbs (11.34 kg)"

"Standard, Locking Blue, Aqua 2.00"" (50.80mm) 0.135"" (3.43mm) 25 lbs (11.34 kg)"

Buy Now Datasheet
CABLE TIE, PAN-TY, TEFZEL; 8.0IN - 70043873 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, PAN-TY, TEFZEL; 8.0IN
70043873
CABLE TIE, PAN-TY, TEFZEL; 8.0IN 70043873
Pan-Ty® Cable Ties - TEFZEL* Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Intermediate Cross Section TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures UL Flammability rating of UL94V-0 Distinctive aqua blue color. TEFZEL cable tie mounts also available TEFZEL is the registered trademark of E. I. du Pont de Nemours and Company.

Pan-Ty® Cable Ties - TEFZEL*
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Intermediate Cross Section

  • TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures
  • UL Flammability rating of UL94V-0
  • Distinctive aqua blue color.
  • TEFZEL cable tie mounts also available
  • TEFZEL is the registered trademark of E. I. du Pont de Nemours and Company.
Supplier's Site
Cable Ties and Zip Ties - PLT2I-C76 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLT2I-C76
Cable Ties and Zip Ties PLT2I-C76
CBL TIE LOCKING BLU/AQUA 25LB 8"

CBL TIE LOCKING BLU/AQUA 25LB 8"

Supplier's Site Datasheet
Cable Tie, Etfe, 203X3.4Mm, Pk100; Cable Tie Length Panduit - 81R3046 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Etfe, 203X3.4Mm, Pk100; Cable Tie Length Panduit
81R3046
Cable Tie, Etfe, 203X3.4Mm, Pk100; Cable Tie Length Panduit 81R3046
CABLE TIE, ETFE, 203X3.4MM, PK100; CABLE TIE LENGTH:203MM; CABLE TIE WIDTH:3.4MM; CABLE TIE MATERIAL:ETFE (ETHYLENE TETRAFLUOROETHYLENE) ; CABLE TIE COLOUR:AQUA; TENSILE STRENGTH N/M2:111N/MM2; TENSILE STRENGTH POUNDS:25LB; CABLE ROHS COMPLIANT: YES

CABLE TIE, ETFE, 203X3.4MM, PK100; CABLE TIE LENGTH:203MM; CABLE TIE WIDTH:3.4MM; CABLE TIE MATERIAL:ETFE (ETHYLENE TETRAFLUOROETHYLENE); CABLE TIE COLOUR:AQUA; TENSILE STRENGTH N/M2:111N/MM2; TENSILE STRENGTH POUNDS:25LB; CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-13866-ND 70043873 PLT2I-C76 81R3046
Product Name Cable Ties and Zip Ties CABLE TIE, PAN-TY, TEFZEL; 8.0IN Cable Ties and Zip Ties Cable Tie, Etfe, 203X3.4Mm, Pk100; Cable Tie Length Panduit
Material Ethylenterafluorineethylene (ETFE) Tefzel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details