Panduit Corp. Cable Ties and Zip Ties PLT2I-C186

Description
"Standard, Locking Blue 2.00"" (50.80mm) 0.135"" (3.43mm) 24 lbs (10.89 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 2.00"" (50.80mm) 0.135"" (3.43mm) 24 lbs (10.89 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13865-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13865-ND
Cable Ties and Zip Ties 298-13865-ND
"Standard, Locking Blue 2.00"" (50.80mm) 0.135"" (3.43mm) 24 lbs (10.89 kg)"

"Standard, Locking Blue 2.00"" (50.80mm) 0.135"" (3.43mm) 24 lbs (10.89 kg)"

Buy Now Datasheet
Cable Tie, Metal Det, 203Mm, Pk100; Cable Tie Material Panduit - 51R7069 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Metal Det, 203Mm, Pk100; Cable Tie Material Panduit
51R7069
Cable Tie, Metal Det, 203Mm, Pk100; Cable Tie Material Panduit 51R7069
CABLE TIE, METAL DET, 203MM, PK100; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Blue; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, METAL DET, 203MM, PK100; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Blue; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Locking Cable Ties, 8In L, Polypropylene; Cable Tie Material Panduit - 24T4731 - Newark, An Avnet Company
Chicago, IL, United States
Locking Cable Ties, 8In L, Polypropylene; Cable Tie Material Panduit
24T4731
Locking Cable Ties, 8In L, Polypropylene; Cable Tie Material Panduit 24T4731
LOCKING CABLE TIES, 8IN L, POLYPROPYLENE; Cable Tie Material:PP (Polypropylene); Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

LOCKING CABLE TIES, 8IN L, POLYPROPYLENE; Cable Tie Material:PP (Polypropylene); Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13865-ND 51R7069
Product Name Cable Ties and Zip Ties Cable Tie, Metal Det, 203Mm, Pk100; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-251 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details