Panduit Corp. Cable Tie, 8.1"L (206mm), H Light-Heavy, PLT2H-TL300

Description
Cable Tie, 8.1"L (206mm), H Light-Heavy,
Request a Quote Datasheet
Description
Cable Tie, 8.1"L (206mm), H Light-Heavy,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 8.1
Wilmington, MA, United States
Cable Tie, 8.1"L (206mm), H Light-Heavy,
PLT2H-TL300
Cable Tie, 8.1"L (206mm), H Light-Heavy, PLT2H-TL300
Cable Tie, 8.1"L (206mm), H Light-Heavy,

Cable Tie, 8.1"L (206mm), H Light-Heavy,

Buy Now
Cable Ties and Zip Ties - 298-13864-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13864-ND
Cable Ties and Zip Ties 298-13864-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 20C3614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
20C3614
Cable Ties; Cable Tie Material Panduit 20C3614
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Weather Resistant; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Weather Resistant; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2H-TL300 298-13864-ND 20C3614
Product Name Cable Tie, 8.1"L (206mm), H Light-Heavy, Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details