Panduit Corp. Cable Ties and Zip Ties PLT2H-TL100

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13862-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13862-ND
Cable Ties and Zip Ties 298-13862-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 206Mm L, Polypropylene, 50Lb, Black; Cable Tie Material Panduit - 51R7067 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 206Mm L, Polypropylene, 50Lb, Black; Cable Tie Material Panduit
51R7067
Cable Tie, 206Mm L, Polypropylene, 50Lb, Black; Cable Tie Material Panduit 51R7067
CABLE TIE, 206MM L, POLYPROPYLENE, 50LB, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Light-Heavy; Product Range:- RoHS Compliant: Yes

CABLE TIE, 206MM L, POLYPROPYLENE, 50LB, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Light-Heavy; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13862-ND 51R7067
Product Name Cable Ties and Zip Ties Cable Tie, 206Mm L, Polypropylene, 50Lb, Black; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details