Panduit Corp. Cable Ties and Zip Ties PLT2H-TL

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13860-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13860-ND
Cable Ties and Zip Ties 298-13860-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Length Panduit - 99F5066 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Length Panduit
99F5066
Cable Ties; Cable Tie Length Panduit 99F5066
Cable Ties; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Product Range:-; Body Material:Nylon 6.6; Colour:Natural; Length:8.1"; Overall Length:8.1"; Pack Quantity:250 RoHS Compliant: Yes

Cable Ties; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Product Range:-; Body Material:Nylon 6.6; Colour:Natural; Length:8.1"; Overall Length:8.1"; Pack Quantity:250 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13860-ND 99F5066
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Length Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - EN3742-002 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details