Panduit Corp. Cable Ties and Zip Ties PLT2.5S-M30

Description
"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20126-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20126-ND
Cable Ties and Zip Ties 298-20126-ND
"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 9.8IN - 70043865 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 9.8IN
70043865
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 9.8IN 70043865
Pan-Ty® Heat Stabilized Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section For high temperature applications - indoor use One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation For high temperature applications - indoor use One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Pan-Ty® Heat Stabilized Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • For high temperature applications - indoor use
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation
  • For high temperature applications - indoor use
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Supplier's Site
Cable Tie, 249Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Panduit - 61AC7987 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 249Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Panduit
61AC7987
Cable Tie, 249Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Panduit 61AC7987
CABLE TIE, 249MM, NYLON 6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:249mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:63.5mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

CABLE TIE, 249MM, NYLON 6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:249mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:63.5mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 66H2797 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2797
Cable Ties; Cable Tie Material Panduit 66H2797
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:249mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:63.5mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:249mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:63.5mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-20126-ND 70043865 61AC7987
Product Name Cable Ties and Zip Ties CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 9.8IN Cable Tie, 249Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details