Panduit Corp. Cable Tie, 9.8"L (249mm), Standard, Weat PLT2.5S-M0

Description
Cable Tie, 9.8"L (249mm), Standard, Weat
Request a Quote Datasheet
Description
Cable Tie, 9.8"L (249mm), Standard, Weat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 9.8
Wilmington, MA, United States
Cable Tie, 9.8"L (249mm), Standard, Weat
PLT2.5S-M0
Cable Tie, 9.8"L (249mm), Standard, Weat PLT2.5S-M0
Cable Tie, 9.8"L (249mm), Standard, Weat

Cable Tie, 9.8"L (249mm), Standard, Weat

Buy Now
Cable Ties and Zip Ties - 298-13856-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13856-ND
Cable Ties and Zip Ties 298-13856-ND
"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 97B0595 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0595
Cable Ties; Cable Tie Material Panduit 97B0595
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:249mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:63.5mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:249mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:63.5mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2.5S-M0 298-13856-ND 97B0595
Product Name Cable Tie, 9.8"L (249mm), Standard, Weat Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details