Panduit Corp. Cable Ties and Zip Ties PLT2.5S-C0

Description
"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13854-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13854-ND
Cable Ties and Zip Ties 298-13854-ND
"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.50"" (63.50mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 9.8IN - 70043864 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 9.8IN
70043864
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 9.8IN 70043864
Pan-Ty® Weather Resistant Cable Ties - Standard, Light-Heavy, Heavy Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip on Standard cross section is easy to pick up from flat surfaces and allows faster initial threading to speed installation. Light-Heavy and Heavy cross section is a straight tip design

Pan-Ty® Weather Resistant Cable Ties - Standard, Light-Heavy, Heavy
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip on Standard cross section is easy to pick up from flat surfaces and allows faster initial threading to speed installation. Light-Heavy and Heavy cross section is a straight tip design
Supplier's Site
Cable Tie, Blk, 249X4.8Mm, Pk100; Cable Tie Material Panduit - 24M6050 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Blk, 249X4.8Mm, Pk100; Cable Tie Material Panduit
24M6050
Cable Tie, Blk, 249X4.8Mm, Pk100; Cable Tie Material Panduit 24M6050
CABLE TIE, BLK, 249X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:249mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:64mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLK, 249X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:249mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:64mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
Cable Tie, 9.8L (249Mm), Standard, Weath Rohs Compliant Panduit - 75M6016 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 9.8L (249Mm), Standard, Weath Rohs Compliant Panduit
75M6016
Cable Tie, 9.8L (249Mm), Standard, Weath Rohs Compliant Panduit 75M6016
Cable Tie, 9.8L (249mm), Standard, Weath RoHS Compliant: Yes

Cable Tie, 9.8L (249mm), Standard, Weath RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-13854-ND 70043864 24M6050 75M6016
Product Name Cable Ties and Zip Ties CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 9.8IN Cable Tie, Blk, 249X4.8Mm, Pk100; Cable Tie Material Panduit Cable Tie, 9.8L (249Mm), Standard, Weath Rohs Compliant Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details