Panduit Corp. Cable Tie, 9.7"L (246mm), Intermediate, PLT2.5I-M

Description
Cable Tie, 9.7"L (246mm), Intermediate,
Request a Quote Datasheet
Description
Cable Tie, 9.7"L (246mm), Intermediate,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 9.7
Wilmington, MA, United States
Cable Tie, 9.7"L (246mm), Intermediate,
PLT2.5I-M
Cable Tie, 9.7"L (246mm), Intermediate, PLT2.5I-M
Cable Tie, 9.7"L (246mm), Intermediate,

Cable Tie, 9.7"L (246mm), Intermediate,

Buy Now
Cable Ties and Zip Ties - 298-13851-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13851-ND
Cable Ties and Zip Ties 298-13851-ND
"Standard, Locking Natural 2.50"" (63.50mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.50"" (63.50mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 246Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit - 61AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 246Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
61AC7982
Cable Tie, 246Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit 61AC7982
CABLE TIE, 246MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:64mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, 246MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:64mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 48F6955 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
48F6955
Cable Ties; Cable Tie Material Panduit 48F6955
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:84mm; Cable Tie Type:Intermediate; Product Range:PLT Series; Accessory Type:Cable Tie; Length:9.7" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:84mm; Cable Tie Type:Intermediate; Product Range:PLT Series; Accessory Type:Cable Tie; Length:9.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2.5I-M 298-13851-ND 61AC7982
Product Name Cable Tie, 9.7"L (246mm), Intermediate, Cable Ties and Zip Ties Cable Tie, 246Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-198 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details