Panduit Corp. Cable Ties and Zip Ties PLT2.5I-C

Description
"Standard, Locking Natural 2.50"" (63.50mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.50"" (63.50mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13849-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13849-ND
Cable Ties and Zip Ties 298-13849-ND
"Standard, Locking Natural 2.50"" (63.50mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.50"" (63.50mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 9.8IN - 70043861 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 9.8IN
70043861
CABLE TIE, NYLON 6.6, PAN-TY; 9.8IN 70043861
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Intermediate Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Intermediate Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
Cable Tie, Nat, 246X3.7Mm, Pk100; Cable Tie Material Panduit - 24M6047 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 246X3.7Mm, Pk100; Cable Tie Material Panduit
24M6047
Cable Tie, Nat, 246X3.7Mm, Pk100; Cable Tie Material Panduit 24M6047
CABLE TIE, NAT, 246X3.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:64mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 246X3.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:64mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 97B0593 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0593
Cable Ties; Cable Tie Material Panduit 97B0593
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:64mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:64mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13849-ND 70043861 24M6047
Product Name Cable Ties and Zip Ties CABLE TIE, NYLON 6.6, PAN-TY; 9.8IN Cable Tie, Nat, 246X3.7Mm, Pk100; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details