Panduit Corp. Cable Tie, 4.8"L (122mm), Standard, Heat PLT1S-M30

Description
Cable Tie, 4.8"L (122mm), Standard, Heat
Request a Quote Datasheet
Description
Cable Tie, 4.8"L (122mm), Standard, Heat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 4.8
Wilmington, MA, United States
Cable Tie, 4.8"L (122mm), Standard, Heat
PLT1S-M30
Cable Tie, 4.8"L (122mm), Standard, Heat PLT1S-M30
Cable Tie, 4.8"L (122mm), Standard, Heat

Cable Tie, 4.8"L (122mm), Standard, Heat

Buy Now
Cable Ties and Zip Ties - 298-13848-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13848-ND
Cable Ties and Zip Ties 298-13848-ND
"Standard, Locking Black 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 96F8058 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F8058
Cable Ties; Cable Tie Material Panduit 96F8058
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:122mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:122mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 4.8IN - 70043858 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 4.8IN
70043858
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 4.8IN 70043858
Pan-Ty® Heat Stabilized Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section For high temperature applications - indoor use One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation For high temperature applications - indoor use One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Pan-Ty® Heat Stabilized Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • For high temperature applications - indoor use
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation
  • For high temperature applications - indoor use
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT1S-M30 298-13848-ND 96F8058 70043858
Product Name Cable Tie, 4.8"L (122mm), Standard, Heat Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 4.8IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details