Panduit Corp. Cable Ties and Cable Lacing - PLT1S-M0 PLT1S-M0

Description
Manufacturer: Panduit Corp Win Source Part Number: 769523-PLT1S-M0 Series: PAN-TY PLT Packaging: 1000 per Pkg Color: Black Features: Weather Resistant Length: 0.400' (121.92mm, 4.80") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Family Name: PLT Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): PLT1S-M; PLT1S-C; Introduction Date: January 13, 2005 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 769523-PLT1S-M0 Series: PAN-TY PLT Packaging: 1000 per Pkg Color: Black Features: Weather Resistant Length: 0.400' (121.92mm, 4.80") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Family Name: PLT Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): PLT1S-M; PLT1S-C; Introduction Date: January 13, 2005 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - PLT1S-M0
769523-PLT1S-M0
Cable Ties and Cable Lacing - PLT1S-M0 769523-PLT1S-M0
Manufacturer: Panduit Corp Win Source Part Number: 769523-PLT1S-M0 Series: PAN-TY PLT Packaging: 1000 per Pkg Color: Black Features: Weather Resistant Length: 0.400' (121.92mm, 4.80") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Family Name: PLT Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): PLT1S-M; PLT1S-C; Introduction Date: January 13, 2005 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 769523-PLT1S-M0
Series: PAN-TY PLT
Packaging: 1000 per Pkg
Color: Black
Features: Weather Resistant
Length: 0.400' (121.92mm, 4.80")
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Family Name: PLT
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.00" (25.40mm)
Tensile Strength: 50 lbs (22.68 kg)
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): PLT1S-M; PLT1S-C;
Introduction Date: January 13, 2005
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 769523-PLT1S-M0
Product Name Cable Ties and Cable Lacing - PLT1S-M0
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hooks - 1020XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details