Panduit Corp. Cable Ties and Zip Ties PLT1M-XMR30

Description
"Standard, Locking Black 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10773-2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10773-2-ND
Cable Ties and Zip Ties 298-10773-2-ND
"Standard, Locking Black 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie - PLT1M-XMR30 - Heilind Electronics, Inc.
Wilmington, MA, United States
Cable Tie
PLT1M-XMR30
Cable Tie PLT1M-XMR30
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Buy Now
Cable Tie, 102Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit - 94C2815 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 102Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit
94C2815
Cable Tie, 102Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit 94C2815
CABLE TIE, 102MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20.8mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT-XMR Series RoHS Compliant: Yes

CABLE TIE, 102MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20.8mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT-XMR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10773-2-ND PLT1M-XMR30 94C2815
Product Name Cable Ties and Zip Ties Cable Tie Cable Tie, 102Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details