Panduit Corp. Cable Ties and Zip Ties PLT1M-M8

Description
"Standard, Locking Gray 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13842-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13842-ND
Cable Ties and Zip Ties 298-13842-ND
"Standard, Locking Gray 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Gray 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 99Mm, Nylon, Grey, 18Lbs, Pk1000; Cable Tie Material Panduit - 97B0591 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 99Mm, Nylon, Grey, 18Lbs, Pk1000; Cable Tie Material Panduit
97B0591
Cable Tie, 99Mm, Nylon, Grey, 18Lbs, Pk1000; Cable Tie Material Panduit 97B0591
CABLE TIE, 99MM, NYLON, GREY, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

CABLE TIE, 99MM, NYLON, GREY, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13842-ND 97B0591
Product Name Cable Ties and Zip Ties Cable Tie, 99Mm, Nylon, Grey, 18Lbs, Pk1000; Cable Tie Material Panduit
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - EN3742-010 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details