Panduit Corp. Cable Ties and Zip Ties PLT1M-M76

Description
"Standard, Locking Blue, Aqua 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10505-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10505-ND
Cable Ties and Zip Ties 298-10505-ND
"Standard, Locking Blue, Aqua 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Blue, Aqua 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, Etfe, 102X2.5Mm, Pk1000; Cable Tie Length Panduit - 83T3031 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Etfe, 102X2.5Mm, Pk1000; Cable Tie Length Panduit
83T3031
Cable Tie, Etfe, 102X2.5Mm, Pk1000; Cable Tie Length Panduit 83T3031
CABLE TIE, ETFE, 102X2.5MM, PK1000; CABLE TIE LENGTH:102MM; CABLE TIE WIDTH:2.5MM; CABLE TIE MATERIAL:ETFE (ETHYLENE TETRAFLUOROETHYLENE) ; CABLE TIE COLOUR:AQUA; TENSILE STRENGTH N/M2:80N/M2; TENSILE STRENGTH POUNDS:18LB; CABLE ROHS COMPLIANT: YES

CABLE TIE, ETFE, 102X2.5MM, PK1000; CABLE TIE LENGTH:102MM; CABLE TIE WIDTH:2.5MM; CABLE TIE MATERIAL:ETFE (ETHYLENE TETRAFLUOROETHYLENE); CABLE TIE COLOUR:AQUA; TENSILE STRENGTH N/M2:80N/M2; TENSILE STRENGTH POUNDS:18LB; CABLE ROHS COMPLIANT: YES

Supplier's Site
Cable Ties, 4In L, Strength 18 Lbs, Aqua; Cable Tie Material Panduit - 94F2840 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 4In L, Strength 18 Lbs, Aqua; Cable Tie Material Panduit
94F2840
Cable Ties, 4In L, Strength 18 Lbs, Aqua; Cable Tie Material Panduit 94F2840
CABLE TIES, 4IN L, STRENGTH 18 LBS, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Colour:Aqua RoHS Compliant: Yes

CABLE TIES, 4IN L, STRENGTH 18 LBS, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Colour:Aqua RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties and Zip Ties - PLT1M-M76 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLT1M-M76
Cable Ties and Zip Ties PLT1M-M76
CBL TIE LOCKING BLU/AQUA 18LB 4"

CBL TIE LOCKING BLU/AQUA 18LB 4"

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10505-ND 83T3031 PLT1M-M76
Product Name Cable Ties and Zip Ties Cable Tie, Etfe, 102X2.5Mm, Pk1000; Cable Tie Length Panduit Cable Ties and Zip Ties
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Ties - 4-2530591-5 - TE Connectivity
Specs
Material Nylon 6.6
Length 17.72 inch (450 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details