Panduit Corp. Cable Tie, 4.0"L (102mm), Hal Miniature, PLT1M-M702Y

Description
Cable Tie, 4.0"L (102mm), Hal Miniature,
Request a Quote Datasheet
Description
Cable Tie, 4.0"L (102mm), Hal Miniature,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 4.0
Wilmington, MA, United States
Cable Tie, 4.0"L (102mm), Hal Miniature,
PLT1M-M702Y
Cable Tie, 4.0"L (102mm), Hal Miniature, PLT1M-M702Y
Cable Tie, 4.0"L (102mm), Hal Miniature,

Cable Tie, 4.0"L (102mm), Hal Miniature,

Buy Now
Cable Ties and Zip Ties - 298-13841-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13841-ND
Cable Ties and Zip Ties 298-13841-ND
"Standard, Locking Maroon 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Maroon 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 99Mm L, Fluoropolymer, 18 Lb, Maroon; Cable Tie Material Panduit - 52K3082 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 99Mm L, Fluoropolymer, 18 Lb, Maroon; Cable Tie Material Panduit
52K3082
Cable Tie, 99Mm L, Fluoropolymer, 18 Lb, Maroon; Cable Tie Material Panduit 52K3082
CABLE TIE, 99MM L, FLUOROPOLYMER, 18 LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature RoHS Compliant: Yes

CABLE TIE, 99MM L, FLUOROPOLYMER, 18 LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT1M-M702Y 298-13841-ND 52K3082
Product Name Cable Tie, 4.0"L (102mm), Hal Miniature, Cable Ties and Zip Ties Cable Tie, 99Mm L, Fluoropolymer, 18 Lb, Maroon; Cable Tie Material Panduit
Material Ethylene Chlorotrifluoroethylene (ECTFE)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details