Panduit Corp. Cable Tie, 4.0"L (102mm), Fla Miniature, PLT1M-M60

Description
Cable Tie, 4.0"L (102mm), Fla Miniature,
Request a Quote Datasheet
Description
Cable Tie, 4.0"L (102mm), Fla Miniature,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 4.0
Wilmington, MA, United States
Cable Tie, 4.0"L (102mm), Fla Miniature,
PLT1M-M60
Cable Tie, 4.0"L (102mm), Fla Miniature, PLT1M-M60
Cable Tie, 4.0"L (102mm), Fla Miniature,

Cable Tie, 4.0"L (102mm), Fla Miniature,

Buy Now
Cable Ties and Zip Ties - 298-13839-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13839-ND
Cable Ties and Zip Ties 298-13839-ND
"Standard Tie Black 0.87"" (22.10mm) 18 lbs (8.16 kg)"

"Standard Tie Black 0.87"" (22.10mm) 18 lbs (8.16 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number PLT1M-M60 298-13839-ND
Product Name Cable Tie, 4.0"L (102mm), Fla Miniature, Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details