Panduit Corp. Cable Ties and Zip Ties PLT1M-M30

Description
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10374-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10374-ND
Cable Ties and Zip Ties 298-10374-ND
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE, 3.9
Wilmington, MA, United States
CABLE TIE, 3.9"L (99MM), HEAT MINIATURE,
PLT1M-M30
CABLE TIE, 3.9"L (99MM), HEAT MINIATURE, PLT1M-M30
CABLE TIE, 3.9"L (99MM), HEAT MINIATURE,

CABLE TIE, 3.9"L (99MM), HEAT MINIATURE,

Buy Now
Cable Ties, 3.9In L, Nylon, Strength 18 Lbs, Black; Cable Tie Material Panduit - 94F2839 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 3.9In L, Nylon, Strength 18 Lbs, Black; Cable Tie Material Panduit
94F2839
Cable Ties, 3.9In L, Nylon, Strength 18 Lbs, Black; Cable Tie Material Panduit 94F2839
CABLE TIES, 3.9IN L, NYLON, STRENGTH 18 LBS, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Colour:Black RoHS Compliant: Yes

CABLE TIES, 3.9IN L, NYLON, STRENGTH 18 LBS, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10374-ND PLT1M-M30 94F2839
Product Name Cable Ties and Zip Ties CABLE TIE, 3.9"L (99MM), HEAT MINIATURE, Cable Ties, 3.9In L, Nylon, Strength 18 Lbs, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details