Panduit Corp. Cable Ties and Zip Ties PLT1M-M20

Description
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13832-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13832-ND
Cable Ties and Zip Ties 298-13832-ND
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 88F1463 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
88F1463
Cable Ties; Cable Tie Material Panduit 88F1463
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site
Cable Tie,3.9in.,Miniature Cross Section,Black,Nylon 6.6 - 70044705 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie,3.9in.,Miniature Cross Section,Black,Nylon 6.6
70044705
Cable Tie,3.9in.,Miniature Cross Section,Black,Nylon 6.6 70044705
Cable Tie,3.9in.,Miniature Cross Section,Black,Nylon 6.6

Cable Tie,3.9in.,Miniature Cross Section,Black,Nylon 6.6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13832-ND 88F1463 70044705
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit Cable Tie,3.9in.,Miniature Cross Section,Black,Nylon 6.6
Color Black Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details