CABLE TIE, 99MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:Pan-Ty PLT Series; Length:3.9" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 26AC3020 |
| Product Name | Cable Tie, 99Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit |
| Length | 3.9 inch (99 mm) |