Panduit Corp. Cables, Wires - Management Cable Ties and Zip Ties PLT1M-M

Description
Manufacturer: Panduit Corp Category: Cables, Wires - Management Cable Ties and Zip Ties Series: PAN-TY® PLT Package: Bulk Product Status: Active Wire/Cable Tie Type: Standard, Locking Length - Approximate: 4" Bundle Diameter: 0.87" (22.10mm) Width: 0.098" (2.50mm) Length - Actual: 0.325' (99.06mm, 3.90")
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Category: Cables, Wires - Management Cable Ties and Zip Ties Series: PAN-TY® PLT Package: Bulk Product Status: Active Wire/Cable Tie Type: Standard, Locking Length - Approximate: 4" Bundle Diameter: 0.87" (22.10mm) Width: 0.098" (2.50mm) Length - Actual: 0.325' (99.06mm, 3.90")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Cable Ties and Zip Ties - PLT1M-M - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Cable Ties and Zip Ties
PLT1M-M
Cables, Wires - Management Cable Ties and Zip Ties PLT1M-M
Manufacturer: Panduit Corp Category: Cables, Wires - Management Cable Ties and Zip Ties Series: PAN-TY® PLT Package: Bulk Product Status: Active Wire/Cable Tie Type: Standard, Locking Length - Approximate: 4" Bundle Diameter: 0.87" (22.10mm) Width: 0.098" (2.50mm) Length - Actual: 0.325' (99.06mm, 3.90")

Manufacturer: Panduit Corp
Category: Cables, Wires - Management Cable Ties and Zip Ties
Series: PAN-TY® PLT
Package: Bulk
Product Status: Active
Wire/Cable Tie Type: Standard, Locking
Length - Approximate: 4"
Bundle Diameter: 0.87" (22.10mm)
Width: 0.098" (2.50mm)
Length - Actual: 0.325' (99.06mm, 3.90")

Buy Now Datasheet
CABLE TIE,3.9
Wilmington, MA, United States
CABLE TIE,3.9",MINIATURE,NYLON , COLOR NATURAL
PLT1M-M
CABLE TIE,3.9",MINIATURE,NYLON , COLOR NATURAL PLT1M-M
CABLE TIE,3.9",MINIATURE,N YLON , COLOR NATURAL

CABLE TIE,3.9",MINIATURE,NYLON , COLOR NATURAL

Buy Now
Cable Ties and Zip Ties - 298-1021-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1021-ND
Cable Ties and Zip Ties 298-1021-ND
"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties, 99Mm L, Nylon6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Panduit - 78F536 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 99Mm L, Nylon6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Panduit
78F536
Cable Ties, 99Mm L, Nylon6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Panduit 78F536
CABLE TIES, 99MM L, NYLON6.6, NATURAL, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; For Use With:Wire & Cable RoHS Compliant: Yes

CABLE TIES, 99MM L, NYLON6.6, NATURAL, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; For Use With:Wire & Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 3.9 in, miniature cross section, nylon 6.6, UL94V-2 - 70044741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, 3.9 in, miniature cross section, nylon 6.6, UL94V-2
70044741
Cable Tie, 3.9 in, miniature cross section, nylon 6.6, UL94V-2 70044741
Cable Tie, 3.9 in, miniature cross section, nylon 6.6, UL94V-2

Cable Tie, 3.9 in, miniature cross section, nylon 6.6, UL94V-2

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT1M-M PLT1M-M 298-1021-ND 78F536 70044741
Product Name Cables, Wires - Management Cable Ties and Zip Ties CABLE TIE,3.9",MINIATURE,NYLON , COLOR NATURAL Cable Ties and Zip Ties Cable Ties, 99Mm L, Nylon6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Panduit Cable Tie, 3.9 in, miniature cross section, nylon 6.6, UL94V-2
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers