Panduit Corp. Cable Ties and Zip Ties PLT1M-L3-10

Description
"Standard, Locking Orange, White Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Orange, White Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13805-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13805-ND
Cable Ties and Zip Ties 298-13805-ND
"Standard, Locking Orange, White Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Orange, White Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties, Striped, 102Mm L, Nylon, Org/white, 18Lb, Pk50; Cable Tie Material Panduit - 66H2766 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Striped, 102Mm L, Nylon, Org/white, 18Lb, Pk50; Cable Tie Material Panduit
66H2766
Cable Ties, Striped, 102Mm L, Nylon, Org/white, 18Lb, Pk50; Cable Tie Material Panduit 66H2766
CABLE TIES, STRIPED, 102MM L, NYLON, ORG/WHITE, 18LB, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Striped; Product Range:- RoHS Compliant: Yes

CABLE TIES, STRIPED, 102MM L, NYLON, ORG/WHITE, 18LB, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Striped; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13805-ND 66H2766
Product Name Cable Ties and Zip Ties Cable Ties, Striped, 102Mm L, Nylon, Org/white, 18Lb, Pk50; Cable Tie Material Panduit
Color Orange, White Stripe
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details