Panduit Corp. Cable Ties and Zip Ties PLT1M-C86

Description
"Standard, Locking Blue 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13797-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13797-ND
Cable Ties and Zip Ties 298-13797-ND
"Standard, Locking Blue 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Blue 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
METAL DETECTABLE CABLE TIE, NYLON 6.6, 3.9IN, MINIATURE CROSS SECTION - 70044802 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL DETECTABLE CABLE TIE, NYLON 6.6, 3.9IN, MINIATURE CROSS SECTION
70044802
METAL DETECTABLE CABLE TIE, NYLON 6.6, 3.9IN, MINIATURE CROSS SECTION 70044802
An innovative product designed specifically to meet food, beverage and pharmaceutical safety standards. The metal detectable cable ties are the optimum choice for bundling and fastening applications to help reduce product contamination and loss in manufacturing areas that produce consumable products. The metal impregnated material has met industry standard testing by leading manufacturers of metal detectors and x-ray inspection equipment. These cable ties help meet HACCP (Hazard Analysis and Critical Control Point) preventative controls. An added feature of the tie is the unique blue color that provides distinct contrast for easy visual identification on conveyor belts and in products.

An innovative product designed specifically to meet food, beverage and pharmaceutical safety standards. The metal detectable cable ties are the optimum choice for bundling and fastening applications to help reduce product contamination and loss in manufacturing areas that produce consumable products. The metal impregnated material has met industry standard testing by leading manufacturers of metal detectors and x-ray inspection equipment. These cable ties help meet HACCP (Hazard Analysis and Critical Control Point) preventative controls. An added feature of the tie is the unique blue color that provides distinct contrast for easy visual identification on conveyor belts and in products.

Supplier's Site
Locking Cable Ties, 3.9In L, Nylon 6.6; Cable Tie Material Panduit - 17T6852 - Newark, An Avnet Company
Chicago, IL, United States
Locking Cable Ties, 3.9In L, Nylon 6.6; Cable Tie Material Panduit
17T6852
Locking Cable Ties, 3.9In L, Nylon 6.6; Cable Tie Material Panduit 17T6852
LOCKING CABLE TIES, 3.9IN L, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

LOCKING CABLE TIES, 3.9IN L, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13797-ND 70044802 17T6852
Product Name Cable Ties and Zip Ties METAL DETECTABLE CABLE TIE, NYLON 6.6, 3.9IN, MINIATURE CROSS SECTION Locking Cable Ties, 3.9In L, Nylon 6.6; Cable Tie Material Panduit
Color Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details