Panduit Corp. Cable Ties and Zip Ties PLT1M-C71

Description
"Standard, Locking Brown, Translucent 0.87"" (22.10mm) 0.102"" (2.60mm) 35 lbs (15.88 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Brown, Translucent 0.87"" (22.10mm) 0.102"" (2.60mm) 35 lbs (15.88 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13795-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13795-ND
Cable Ties and Zip Ties 298-13795-ND
"Standard, Locking Brown, Translucent 0.87"" (22.10mm) 0.102"" (2.60mm) 35 lbs (15.88 kg)"

"Standard, Locking Brown, Translucent 0.87"" (22.10mm) 0.102"" (2.60mm) 35 lbs (15.88 kg)"

Buy Now Datasheet
Cable Ties and Zip Ties - PLT1M-C71 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLT1M-C71
Cable Ties and Zip Ties PLT1M-C71
CBL TIE LOCK BRN/TRAN 35LB 4"

CBL TIE LOCK BRN/TRAN 35LB 4"

Supplier's Site Datasheet
Cable Tie, Hi Temp, Peek, 99Mm, Pk100; Cable Tie Material Panduit - 81R3044 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Hi Temp, Peek, 99Mm, Pk100; Cable Tie Material Panduit
81R3044
Cable Tie, Hi Temp, Peek, 99Mm, Pk100; Cable Tie Material Panduit 81R3044
CABLE TIE, HI TEMP, PEEK, 99MM, PK100; Cable Tie Material:PEEK (Polyetheretherketon e); Cable Tie Length:102mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT PEEK Series RoHS Compliant: Yes

CABLE TIE, HI TEMP, PEEK, 99MM, PK100; Cable Tie Material:PEEK (Polyetheretherketone); Cable Tie Length:102mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT PEEK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13795-ND PLT1M-C71 81R3044
Product Name Cable Ties and Zip Ties Cable Ties and Zip Ties Cable Tie, Hi Temp, Peek, 99Mm, Pk100; Cable Tie Material Panduit
Material Polyetheretherketone (PEEK)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details