Panduit Corp. Cable Ties and Zip Ties PLT1M-C3

Description
"Standard, Locking Orange 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Orange 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13788-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13788-ND
Cable Ties and Zip Ties 298-13788-ND
"Standard, Locking Orange 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Orange 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 3.9
Wilmington, MA, United States
Cable Tie, 3.9"L (99mm), Nylo Miniature,
PLT1M-C3
Cable Tie, 3.9"L (99mm), Nylo Miniature, PLT1M-C3
Cable Tie, 3.9"L (99mm), Nylo Miniature,

Cable Tie, 3.9"L (99mm), Nylo Miniature,

Buy Now
Cable Ties, 99Mm L, Nylon, Orange, 18Lbs; Cable Tie Material Panduit - 25C0038 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 99Mm L, Nylon, Orange, 18Lbs; Cable Tie Material Panduit
25C0038
Cable Ties, 99Mm L, Nylon, Orange, 18Lbs; Cable Tie Material Panduit 25C0038
CABLE TIES, 99MM L, NYLON, ORANGE, 18LBS; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes

CABLE TIES, 99MM L, NYLON, ORANGE, 18LBS; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13788-ND PLT1M-C3 25C0038
Product Name Cable Ties and Zip Ties Cable Tie, 3.9"L (99mm), Nylo Miniature, Cable Ties, 99Mm L, Nylon, Orange, 18Lbs; Cable Tie Material Panduit
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details