Panduit Corp. Cable Ties and Zip Ties PLT10LH-L

Description
"Standard, Locking Natural 10.31"" (261.87mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 10.31"" (261.87mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13777-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13777-ND
Cable Ties and Zip Ties 298-13777-ND
"Standard, Locking Natural 10.31"" (261.87mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 10.31"" (261.87mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 98F6614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
98F6614
Cable Ties; Cable Tie Material Panduit 98F6614
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:871mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:262mm; Cable Tie Type:Light-Heavy; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:871mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:262mm; Cable Tie Type:Light-Heavy; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13777-ND 98F6614
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details