Panduit Corp. Cable Ties and Zip Ties PLT10EH-C0

Description
"Lashing, Locking Black 10.00"" (254.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Locking Black 10.00"" (254.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13774-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13774-ND
Cable Ties and Zip Ties 298-13774-ND
"Lashing, Locking Black 10.00"" (254.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Locking Black 10.00"" (254.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 99F7975 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
99F7975
Cable Ties; Cable Tie Material Panduit 99F7975
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:869mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:869mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13774-ND 99F7975
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-079 - TE Connectivity
Specs
Material Stainless Steel
Length 22.44 inch (570 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details