Panduit Corp. Cable Ties and Zip Ties PLT1.5S-C0

Description
"Standard, Locking Black 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13769-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13769-ND
Cable Ties and Zip Ties 298-13769-ND
"Standard, Locking Black 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 6.2
Wilmington, MA, United States
Cable Tie, 6.2"L (157mm), Standard, Weat
PLT1.5S-C0
Cable Tie, 6.2"L (157mm), Standard, Weat PLT1.5S-C0
Cable Tie, 6.2"L (157mm), Standard, Weat

Cable Tie, 6.2"L (157mm), Standard, Weat

Buy Now
Cable Ties; Cable Tie Material Panduit - 96F8097 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F8097
Cable Ties; Cable Tie Material Panduit 96F8097
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 6.2IN - 70043845 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 6.2IN
70043845
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 6.2IN 70043845
Pan-Ty® Weather Resistant Cable Ties - Standard, Light-Heavy, Heavy Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip on Standard cross section is easy to pick up from flat surfaces and allows faster initial threading to speed installation. Light-Heavy and Heavy cross section is a straight tip design

Pan-Ty® Weather Resistant Cable Ties - Standard, Light-Heavy, Heavy
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip on Standard cross section is easy to pick up from flat surfaces and allows faster initial threading to speed installation. Light-Heavy and Heavy cross section is a straight tip design
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-13769-ND PLT1.5S-C0 96F8097 70043845
Product Name Cable Ties and Zip Ties Cable Tie, 6.2"L (157mm), Standard, Weat Cable Ties; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 6.2IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details