Panduit Corp. Cable Tie, 5.6"L (142mm), Nyl Miniature, PLT1.5M-M2

Description
Cable Tie, 5.6"L (142mm), Nyl Miniature,
Request a Quote Datasheet
Description
Cable Tie, 5.6"L (142mm), Nyl Miniature,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 5.6
Wilmington, MA, United States
Cable Tie, 5.6"L (142mm), Nyl Miniature,
PLT1.5M-M2
Cable Tie, 5.6"L (142mm), Nyl Miniature, PLT1.5M-M2
Cable Tie, 5.6"L (142mm), Nyl Miniature,

Cable Tie, 5.6"L (142mm), Nyl Miniature,

Buy Now
Cable Ties and Zip Ties - 298-13767-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13767-ND
Cable Ties and Zip Ties 298-13767-ND
"Standard, Locking Red 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Red 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number PLT1.5M-M2 298-13767-ND
Product Name Cable Tie, 5.6"L (142mm), Nyl Miniature, Cable Ties and Zip Ties
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details