Panduit Corp. Cable Tie, 5.6"L (142mm), Miniature, Weather Resistant, PLT1.5M-M0

Description
Cable Tie, 5.6"L (142mm), Miniature, Weather Resistant,
Request a Quote Datasheet
Description
Cable Tie, 5.6"L (142mm), Miniature, Weather Resistant,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 5.6
Wilmington, MA, United States
Cable Tie, 5.6"L (142mm), Miniature, Weather Resistant,
PLT1.5M-M0
Cable Tie, 5.6"L (142mm), Miniature, Weather Resistant, PLT1.5M-M0
Cable Tie, 5.6"L (142mm), Miniature, Weather Resistant,

Cable Tie, 5.6"L (142mm), Miniature, Weather Resistant,

Buy Now
Cable Ties and Zip Ties - 298-1045-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1045-ND
Cable Ties and Zip Ties 298-1045-ND
"Standard, Locking Black 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie,5.6in.,Miniature Cross Section,Black,Weather Resistant - 70044704 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie,5.6in.,Miniature Cross Section,Black,Weather Resistant
70044704
Cable Tie,5.6in.,Miniature Cross Section,Black,Weather Resistant 70044704
Cable Tie,5.6in.,Miniature Cross Section,Black,Weathe r Resistant

Cable Tie,5.6in.,Miniature Cross Section,Black,Weather Resistant

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 89F207 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
89F207
Cable Ties; Cable Tie Material Panduit 89F207
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT1.5M-M0 298-1045-ND 70044704 89F207
Product Name Cable Tie, 5.6"L (142mm), Miniature, Weather Resistant, Cable Ties and Zip Ties Cable Tie,5.6in.,Miniature Cross Section,Black,Weather Resistant Cable Ties; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details