Panduit Corp. CABLE TIE, 5.6"L (142MM), MINIATURE, WEATHER RESISTANT PLT1.5M-C0

Description
CABLE TIE, 5.6"L (142MM), MINIATURE, WEATHER RESISTANT
Request a Quote Datasheet
Description
CABLE TIE, 5.6"L (142MM), MINIATURE, WEATHER RESISTANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 5.6
Wilmington, MA, United States
CABLE TIE, 5.6"L (142MM), MINIATURE, WEATHER RESISTANT
PLT1.5M-C0
CABLE TIE, 5.6"L (142MM), MINIATURE, WEATHER RESISTANT PLT1.5M-C0
CABLE TIE, 5.6"L (142MM), MINIATURE, WEATHER RESISTANT

CABLE TIE, 5.6"L (142MM), MINIATURE, WEATHER RESISTANT

Buy Now
Cable Ties and Zip Ties - 298-1044-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1044-ND
Cable Ties and Zip Ties 298-1044-ND
"Standard, Locking Black 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties, 142Mm L, Nylon6.6, Black, 18Lb, Pk100; Cable Tie Material Panduit - 89F221 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 142Mm L, Nylon6.6, Black, 18Lb, Pk100; Cable Tie Material Panduit
89F221
Cable Ties, 142Mm L, Nylon6.6, Black, 18Lb, Pk100; Cable Tie Material Panduit 89F221
CABLE TIES, 142MM L, NYLON6.6, BLACK, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Miniature; Product Range:-; Colour:Black RoHS Compliant: Yes

CABLE TIES, 142MM L, NYLON6.6, BLACK, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Miniature; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Blk, 142X2.5Mm, Pk100; Cable Tie Material Panduit - 24M6032 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Blk, 142X2.5Mm, Pk100; Cable Tie Material Panduit
24M6032
Cable Tie, Blk, 142X2.5Mm, Pk100; Cable Tie Material Panduit 24M6032
CABLE TIE, BLK, 142X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLK, 142X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 5.6IN - 70043842 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 5.6IN
70043842
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 5.6IN 70043842
Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Miniature Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Miniature Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT1.5M-C0 298-1044-ND 89F221 70043842
Product Name CABLE TIE, 5.6"L (142MM), MINIATURE, WEATHER RESISTANT Cable Ties and Zip Ties Cable Ties, 142Mm L, Nylon6.6, Black, 18Lb, Pk100; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 5.6IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details