Panduit Corp. Cable Ties PLT1.5I-M

Description
Panduit PLT1.5I-M Cable Tie
Request a Quote Datasheet
Description
Panduit PLT1.5I-M Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 8481132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8481132
Cable Ties 8481132
Panduit PLT1.5I-M Cable Tie

Panduit PLT1.5I-M Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-1023-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1023-ND
Cable Ties and Zip Ties 298-1023-ND
"Standard, Locking Natural 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 5.6
Wilmington, MA, United States
Cable Tie, 5.6"L (142mm), Intermediate,COLOR:NATURAL
PLT1.5I-M
Cable Tie, 5.6"L (142mm), Intermediate,COLOR:NATURAL PLT1.5I-M
Cable Tie, 5.6"L (142mm), Intermediate,COLOR:N ATURAL

Cable Tie, 5.6"L (142mm), Intermediate,COLOR:NATURAL

Buy Now
Cable Tie, Nat, 142X3.6Mm, Pk1000; Cable Tie Material Panduit - 24M6029 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 142X3.6Mm, Pk1000; Cable Tie Material Panduit
24M6029
Cable Tie, Nat, 142X3.6Mm, Pk1000; Cable Tie Material Panduit 24M6029
CABLE TIE, NAT, 142X3.6MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 142X3.6MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 78F537 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F537
Cable Ties; Cable Tie Material Panduit 78F537
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Intermediate; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Intermediate; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 8481132 298-1023-ND PLT1.5I-M 24M6029
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, 5.6"L (142mm), Intermediate,COLOR:NATURAL Cable Tie, Nat, 142X3.6Mm, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details