Panduit Corp. Cable Ties and Zip Ties PLT1.5I-C30

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20113-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20113-ND
Cable Ties and Zip Ties 298-20113-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 142Mm, Nylon 6.6 Hs, Black; Cable Tie Material Panduit - 49AC5019 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 142Mm, Nylon 6.6 Hs, Black; Cable Tie Material Panduit
49AC5019
Cable Tie, 142Mm, Nylon 6.6 Hs, Black; Cable Tie Material Panduit 49AC5019
CABLE TIE, 142MM, NYLON 6.6 HS, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, 142MM, NYLON 6.6 HS, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 5.6IN - 70043840 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 5.6IN
70043840
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 5.6IN 70043840
Pan-Ty® Heat Stabilized Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Intermediate Cross Section For high temperature applications - indoor use One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation For high temperature applications - indoor use One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Pan-Ty® Heat Stabilized Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Intermediate Cross Section

  • For high temperature applications - indoor use
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation
  • For high temperature applications - indoor use
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-20113-ND 49AC5019 70043840
Product Name Cable Ties and Zip Ties Cable Tie, 142Mm, Nylon 6.6 Hs, Black; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 5.6IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Cable Ties - 1-604751-9 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers