Panduit Corp. CABLE TIE, 3.1"L (79MM), WEAT MINIATURE, PLT.7M-M0

Description
CABLE TIE, 3.1"L (79MM), WEAT MINIATURE,
Request a Quote Datasheet
Description
CABLE TIE, 3.1"L (79MM), WEAT MINIATURE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 3.1
Wilmington, MA, United States
CABLE TIE, 3.1"L (79MM), WEAT MINIATURE,
PLT.7M-M0
CABLE TIE, 3.1"L (79MM), WEAT MINIATURE, PLT.7M-M0
CABLE TIE, 3.1"L (79MM), WEAT MINIATURE,

CABLE TIE, 3.1"L (79MM), WEAT MINIATURE,

Buy Now
Cable Ties and Zip Ties - 298-1039-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1039-ND
Cable Ties and Zip Ties 298-1039-ND
"Standard, Locking Black 0.68"" (17.27mm) 0.090"" (2.29mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.68"" (17.27mm) 0.090"" (2.29mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 94F2836 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94F2836
Cable Ties; Cable Tie Material Panduit 94F2836
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:79mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:79mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 3.1IN - 70043836 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 3.1IN
70043836
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 3.1IN 70043836
Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Miniature Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Miniature Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT.7M-M0 298-1039-ND 94F2836 70043836
Product Name CABLE TIE, 3.1"L (79MM), WEAT MINIATURE, Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 3.1IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-295 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details