Panduit Corp. Cable Tie, 79Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit PLT.7M-M.

Description
CABLE TIE, 79MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:79mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Colour:Natural RoHS Compliant: Yes
Description
CABLE TIE, 79MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:79mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 79Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit - 26AC3015 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 79Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit
26AC3015
Cable Tie, 79Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit 26AC3015
CABLE TIE, 79MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:79mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Colour:Natural RoHS Compliant: Yes

CABLE TIE, 79MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:79mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 26AC3015
Product Name Cable Tie, 79Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit
Length 3.11 inch (79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details