Panduit Corp. Cable Ties and Zip Ties PLP2S-M

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1359-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1359-ND
Cable Ties and Zip Ties 298-1359-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Push Mount Tie, 7.9
Wilmington, MA, United States
Push Mount Tie, 7.9"L (200mm), Standard,
PLP2S-M
Push Mount Tie, 7.9"L (200mm), Standard, PLP2S-M
Push Mount Tie, 7.9"L (200mm), Standard,

Push Mount Tie, 7.9"L (200mm), Standard,

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-1359-ND PLP2S-M
Product Name Cable Ties and Zip Ties Push Mount Tie, 7.9"L (200mm), Standard,
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details