Panduit Corp. Cable Ties and Zip Ties PLM1M-M69

Description
"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20103-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20103-ND
Cable Ties and Zip Ties 298-20103-ND
"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 99Mm, Nylon 6.6, 18Lb, Ivory; Cable Tie Material Panduit - 61AC7958 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 99Mm, Nylon 6.6, 18Lb, Ivory; Cable Tie Material Panduit
61AC7958
Cable Tie, 99Mm, Nylon 6.6, 18Lb, Ivory; Cable Tie Material Panduit 61AC7958
CABLE TIE, 99MM, NYLON 6.6, 18LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Ivory; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 99MM, NYLON 6.6, 18LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Ivory; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20103-ND 61AC7958
Product Name Cable Ties and Zip Ties Cable Tie, 99Mm, Nylon 6.6, 18Lb, Ivory; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details