Panduit Corp. Cable Ties and Zip Ties PLM1M-M10

Description
"Marker Strap/Flag Tie White 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie White 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20098-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20098-ND
Cable Ties and Zip Ties 298-20098-ND
"Marker Strap/Flag Tie White 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie White 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Marker Tie, Wrap, 3.9
Wilmington, MA, United States
Marker Tie, Wrap, 3.9"L (99mm), Miniatur
PLM1M-M10
Marker Tie, Wrap, 3.9"L (99mm), Miniatur PLM1M-M10
Marker Tie, Wrap, 3.9"L (99mm), Miniatur

Marker Tie, Wrap, 3.9"L (99mm), Miniatur

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Wire Markers and Cable Markers
Product Number 298-20098-ND PLM1M-M10
Product Name Cable Ties and Zip Ties Marker Tie, Wrap, 3.9"L (99mm), Miniatur
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88155 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.450 inch (11.43 mm)
View Details