Panduit Corp. Cable Markers PLF1MA-C

Description
Panduit PLF1MA-C Cable Marker
Request a Quote
Description
Panduit PLF1MA-C Cable Marker
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie, part number 84F1958, is constructed from Nylon 6.6, providing durability and reliability for fastening and identifying cable bundles. It features a miniature design with a length of 130mm and a width of 2.5mm, accommodating a maximum cable bundle diameter of 22mm. The one-piece construction ensures consistent performance, while the curved tip design facilitates easy handling and faster installation. These ties can be marked using Panduit marker pens or customized through the Panduit Custom Hot Stamping Service, making them suitable for various identification needs in cable management applications.

Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie, part number 84F1958, is constructed from Nylon 6.6, providing durability and reliability for fastening and identifying cable bundles. It features a miniature design with a length of 130mm and a width of 2.5mm, accommodating a maximum cable bundle diameter of 22mm. The one-piece construction ensures consistent performance, while the curved tip design facilitates easy handling and faster installation. These ties can be marked using Panduit marker pens or customized through the Panduit Custom Hot Stamping Service, making them suitable for various identification needs in cable management applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 8469404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
8469404
Cable Markers 8469404
Panduit PLF1MA-C Cable Marker

Panduit PLF1MA-C Cable Marker

Supplier's Site
Cable Ties and Zip Ties - 298-10501-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10501-ND
Cable Ties and Zip Ties 298-10501-ND
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 84F1958 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
84F1958
Cable Ties; Cable Tie Material Panduit 84F1958
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLF Series; Accessory Type:Cable Tie; Length:5.1"RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLF Series; Accessory Type:Cable Tie; Length:5.1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Cable Ties Cable Ties
Product Number 8469404 298-10501-ND 84F1958
Product Name Cable Markers Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Material Polyamide / Nylon®; Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details