Panduit Corp. Cable Ties and Zip Ties PLF1M-M69

Description
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13731-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13731-ND
Cable Ties and Zip Ties 298-13731-ND
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 109Mm, Nylon 6.6, 18Lb, Ivory; Cable Tie Material Panduit - 27C9491 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 109Mm, Nylon 6.6, 18Lb, Ivory; Cable Tie Material Panduit
27C9491
Cable Tie, 109Mm, Nylon 6.6, 18Lb, Ivory; Cable Tie Material Panduit 27C9491
CABLE TIE, 109MM, NYLON 6.6, 18LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLF Series RoHS Compliant: Yes

CABLE TIE, 109MM, NYLON 6.6, 18LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13731-ND 27C9491
Product Name Cable Ties and Zip Ties Cable Tie, 109Mm, Nylon 6.6, 18Lb, Ivory; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details